Manufacturer: Rohm Semiconductor
Win Source Part Number: 049429-BD6762FV
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 40-SSOPB
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 16 V to 28 V
Alternative Parts (Cross-Reference): A4954ELPTR-T; TB67H410NG; TB62216FNG(O,C8,EL;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC MOTOR CONTROLLER PAR 40SSOP Product overview: BD6762FV from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6762FV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives |
| Product Number | 049429-BD6762FV | 744-BD6762FV |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6762FV | Motor Driver IC |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |