Manufacturer: Rohm Semiconductor
Win Source Part Number: 049430-BD6762FV-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 40-SSOPB
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 16 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 16V-28V 40SSOPB Product overview: BD6762FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 16V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6762FV-E2 can be used for catalog matching and distributor lookup.
Motor Driver Parallel 40-SSOP-B
Motor Driver Parallel 40-SSOP-B
IC MOTOR DRIVER 16V-28V 40SSOPB
IC MOTOR DRIVER 16V-28V 40SSOPB
Motor Driver Parallel 40-SSOP-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 049430-BD6762FV-E2 | 744-BD6762FV-E2 | 846-BD6762FV-E2TR-ND | BD6762FV-E2 | BD6762FV-E2 | BD6762FV-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6762FV-E2 | 16V 28V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| AC Input | 16 to 28 volts | 16 to 28 volts | ||||
| DC Input | 16 to 28 volts | 28 volts | 16 to 28 volts | |||
| PC-Based Bus | Parallel |