IC MOTOR DRIVER 16V-28V 32SSOPA Product overview: BD6761FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 16V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6761FS-E2 can be used for catalog matching and distributor lookup.
Motor Driver Parallel 32-SSOP-A
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049428-BD6761FS-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 75°C (TA)
Case / Package: 32-SSOPA
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 16 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 16V-28V 32SSOPA
Motor Driver Parallel 32-SSOP-A
IC MOTOR DRIVER 16V-28V 32SSOPA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6761FS-E2 | 846-BD6761FS-E2TR-ND | 049428-BD6761FS-E2 | BD6761FS-E2 | BD6761FS-E2 | BD6761FS-E2 |
| Product Name | 16V 28V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6761FS-E2 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -35 C (-31 F) | -35 to 75 C (-31 to 167 F) | -35 to 75 C (-31 to 167 F) | -35 to 75 C (-31 to 167 F) | -35 to 75 C (-31 to 167 F) | |
| DC Input | 28 volts | 16 to 28 volts | 16 to 28 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |