ROHM Semiconductor USA, LLC PMIC - PMIC - Motor Drivers, Controllers - BD6758 BD6758

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200995-BD6758 Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: CMOS Output Current: 500mA Voltage - Load: 2.5 V to 5.5 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 36-VQFN (6x6) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200995-BD6758 Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: CMOS Output Current: 500mA Voltage - Load: 2.5 V to 5.5 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 36-VQFN (6x6) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BD6758 - 200995-BD6758 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6758
200995-BD6758
PMIC - PMIC - Motor Drivers, Controllers - BD6758 200995-BD6758
Manufacturer: Rohm Semiconductor Win Source Part Number: 200995-BD6758 Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: CMOS Output Current: 500mA Voltage - Load: 2.5 V to 5.5 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 36-VQFN (6x6) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200995-BD6758
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 500mA
Voltage - Load: 2.5 V to 5.5 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 36-VQFN (6x6)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-BD6758 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-BD6758
Motor Driver IC 744-BD6758
IC MOTOR DRIVER PAR 36VQFN Product overview: BD6758 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6758 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 36VQFN Product overview: BD6758 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6758 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 200995-BD6758 744-BD6758
Product Name PMIC - PMIC - Motor Drivers, Controllers - BD6758 Motor Driver IC
Operating Temperature -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F)
Unlock Full Specs
to access all available technical data