IC MTR DRVR BIPLR 2.5-5.5V 52QFN Product overview: BD6757KN-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6757KN-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049426-BD6757KN-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 500mA
Voltage - Load: 2.5 V to 8 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 52-UQFN (7x7)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel 52-UQFN (7.2x7.2)
IC MTR DRVR BIPLR 2.5-5.5V 52QFN
IC MTR DRVR BIPLR 2.5-5.5V 52QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6757KN-E2 | 049426-BD6757KN-E2 | BD6757KN-E2 | BD6757KN-E2 | BD6757KN-E2 |
| Product Name | 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6757KN-E2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| DC Input | 6 volts | 2 to 6 volts | |||
| AC Input | 2 to 6 volts |