ROHM Semiconductor USA, LLC PMIC - PMIC - Motor Drivers, Controllers - BD6754KN-E2 BD6754KN-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049425-BD6754KN-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 500mA Voltage - Load: 2.7 V to 5.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 36-VQFN (6x6) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049425-BD6754KN-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 500mA Voltage - Load: 2.7 V to 5.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 36-VQFN (6x6) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BD6754KN-E2 - 049425-BD6754KN-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6754KN-E2
049425-BD6754KN-E2
PMIC - PMIC - Motor Drivers, Controllers - BD6754KN-E2 049425-BD6754KN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049425-BD6754KN-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 500mA Voltage - Load: 2.7 V to 5.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 36-VQFN (6x6) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049425-BD6754KN-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 500mA
Voltage - Load: 2.7 V to 5.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 36-VQFN (6x6)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
VQFN Motor Driver IC - 744-BD6754KN-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Motor Driver IC
744-BD6754KN-E2
VQFN Motor Driver IC 744-BD6754KN-E2
IC MOTOR DRIVER SER 36-VQFN Product overview: BD6754KN-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6754KN-E2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER SER 36-VQFN Product overview: BD6754KN-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6754KN-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - BD6754KN-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD6754KN-E2
Motor Drivers, Controllers BD6754KN-E2
Bipolar Motor Driver Serial 36-VQFN (6x6)

Bipolar Motor Driver Serial 36-VQFN (6x6)

Buy Now
PMIC - Motor Drivers, Controllers - BD6754KN-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD6754KN-E2
PMIC - Motor Drivers, Controllers BD6754KN-E2
IC MTR DRV BIPLR 2.7-5.5V 36VQFN

IC MTR DRV BIPLR 2.7-5.5V 36VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 049425-BD6754KN-E2 744-BD6754KN-E2 BD6754KN-E2 BD6754KN-E2
Product Name PMIC - PMIC - Motor Drivers, Controllers - BD6754KN-E2 VQFN Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
AC Input 3 to 6 volts
DC Input 3 to 6 volts
Unlock Full Specs
to access all available technical data