Manufacturer: Rohm Semiconductor
Win Source Part Number: 049424-BD6753KV
Packaging: Tray
Applications: Camera
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 500mA
Voltage - Load: 2 V to 10.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 48-VQFP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC MTR DRVR BIPLR 2.7-5.5V 48QFP Product overview: BD6753KV from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6753KV can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPLR 2.7-5.5V 48QFP
IC MTR DRVR BIPLR 2.7-5.5V 48QFP
MOTOR DRIVER, -25 TO 75DEG C; Motor Type:Stepper; No. of Outputs:6Outputs; Output Current:500mA; Output Voltage:10.5V; Driver Case Style:VQFP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Bipolar Motor Driver DMOS Parallel 48-VQFPC (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 049424-BD6753KV | 744-BD6753KV | BD6753KV | BD6753KV | 01AH6671 | BD6753KV |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6753KV | 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 75Deg C; Motor Type Rohm | Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| PC-Based Bus | Parallel |