Manufacturer: Rohm Semiconductor
Win Source Part Number: 011456-BD6736FV-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1A
Voltage - Load: 2 V to 9 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 150°C (TJ)
Case / Package: 20-SSOP-B
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2 V to 9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 2V-9V 20SSOP Product overview: BD6736FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 9V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 9V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6736FV-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2V-9V 20SSOP
IC MOTOR DRIVER 2V-9V 20SSOP
Motor Driver DMOS Parallel 20-SSOP-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 011456-BD6736FV-E2 | 744-BD6736FV-E2 | BD6736FV-E2 | BD6736FV-E2 | BD6736FV-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6736FV-E2 | 2V 9V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -30 to 150 C (-22 to 302 F) | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | |
| AC Input | 2 to 9 volts | ||||
| DC Input | 2 to 9 volts | 9 volts | |||
| Continuous Current | 1 amps | 1 amps |