Motor Driver Power MOSFET PWM 20-SSOP-C
IC MOTOR DRIVER 5V-17V 20SSOP
IC MOTOR DRIVER 5V-17V 20SSOP
Motor Driver Power MOSFET PWM 20-SSOP-C
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD6726FU-E2-ND | BD6726FU-E2 | BD6726FU-E2 | BD6726FU-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| PC-Based Bus | PWM | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Configuration | PCB Mount; "20-LFSOP (0.173"", 4.40mm Width)" |