IC MOTOR DRIVER 4.5V-14V 16SSOPA Product overview: BD6722FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6722FS-E2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 16-SSOP-A
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913232-BD6722FS-E2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET PWM 16-SSOP-A
Package: Reel - TR
Package: 16-LSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD672*
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP-A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Motor Driver Power MOSFET PWM 16-SSOP-A
IC MOTOR DRIVER 4.5V-14V 16SSOPA
IC MOTOR DRIVER 4.5V-14V 16SSOPA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6722FS-E2 | BD6722FS-E2-ND | 913232-BD6722FS-E2 | BD6722FS-E2 | BD6722FS-E2 | BD6722FS-E2 |
| Product Name | 4.5V 14V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6722FS-E2 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 14 volts | 4 to 14 volts | ||||
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC | ||||
| Configuration | PCB Mount; "16-LSOP (0.173"", 4.40mm Width)" |