IC MOTOR DRIVER 2.2V-5.5V 10VSON Product overview: BD67173NUX-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD67173NUX-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864033-BD67173NUX-E2
Operating Temperature Range: -25°C ~ 95°C
Features: - Motor Driver Power MOSFET Logic
Package: Reel - TR
Package: 10-UFDFN Exposed Pad
Mounting: Surface Mount
Family Name: BD67173
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD67173NUX-E2TR, BD67173NUX-E2CT, BD67173NUX-E2DKR
IC MOTOR DRIVER 2.2V-5.5V 10VSON
Motor Driver Power MOSFET Logic VSON010X3030
MOTOR DRIVER, -25 TO 95DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:5.5V; Driver Case Style:VSON-X; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
IC MOTOR DRIVER 2.2V-5.5V 10VSON
IC MOTOR DRIVER 2.2V-5.5V 10VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 744-BD67173NUX-E2 | 864033-BD67173NUX-E2 | BD67173NUX-E2 | BD67173NUX-E2 | 01AH6669 | BD67173NUX-E2 | 687-BD67173NUX-E2 |
| Product Name | 2.2V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD67173NUX-E2 | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -25 To 95Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 2.2V-5.5V 10VSON |
| PC-Based Bus | Logic | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 95 C (-13 to 203 F) | -25 to 95 C (-13 to 203 F) | -25 to 95 C (-13 to 203 F) | |||
| DC Input | 6 volts | 2 to 6 volts | 2 volts | ||||
| Peak Current | 0.0066 amps | ||||||
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless |