ROHM Semiconductor USA, LLC PMIC - PMIC - Motor Drivers, Controllers - BD6706FV BD6706FV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049419-BD6706FV Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 800mA Voltage - Load: 6 V to 14 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SSOPB Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 14 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049419-BD6706FV Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 800mA Voltage - Load: 6 V to 14 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SSOPB Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 14 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BD6706FV - 049419-BD6706FV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6706FV
049419-BD6706FV
PMIC - PMIC - Motor Drivers, Controllers - BD6706FV 049419-BD6706FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 049419-BD6706FV Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 800mA Voltage - Load: 6 V to 14 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SSOPB Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 14 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049419-BD6706FV
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 6 V to 14 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SSOPB
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Motor Driver IC - 744-BD6706FV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Motor Driver IC
744-BD6706FV
SSOP Motor Driver IC 744-BD6706FV
IC MOTOR DRIVER PAR 16-SSOP Product overview: BD6706FV from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6706FV can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 16-SSOP Product overview: BD6706FV from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6706FV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 049419-BD6706FV 744-BD6706FV
Product Name PMIC - PMIC - Motor Drivers, Controllers - BD6706FV SSOP Motor Driver IC
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data