ROHM Semiconductor USA, LLC PMIC - PMIC - Motor Drivers, Controllers - BD6671FM BD6671FM

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200993-BD6671FM Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 2.5A Voltage - Load: 3 V to 14 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-HSOP-M Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200993-BD6671FM Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 2.5A Voltage - Load: 3 V to 14 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-HSOP-M Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BD6671FM - 200993-BD6671FM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6671FM
200993-BD6671FM
PMIC - PMIC - Motor Drivers, Controllers - BD6671FM 200993-BD6671FM
Manufacturer: Rohm Semiconductor Win Source Part Number: 200993-BD6671FM Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 2.5A Voltage - Load: 3 V to 14 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-HSOP-M Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200993-BD6671FM
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2.5A
Voltage - Load: 3 V to 14 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HSOP-M
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Motor Driver IC - 744-BD6671FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-BD6671FM
Motor Driver IC 744-BD6671FM
IC MOTOR DRIVER PAR 28HSOP Product overview: BD6671FM from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6671FM can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 28HSOP Product overview: BD6671FM from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6671FM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 200993-BD6671FM 744-BD6671FM
Product Name PMIC - PMIC - Motor Drivers, Controllers - BD6671FM Motor Driver IC
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Controller Kit, Four-Axis - 8742-4-KIT - Newport MKS
Specs
Axes 4.0
Communication Ethernet; USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details
PIMag® Motion Controller - C-891 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Setup Computer
Servo Feedback Absolute Encoder; Sine / Cosine
View Details