Manufacturer: Rohm Semiconductor
Win Source Part Number: 769910-BD6671FM-E2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Applications: Media Player
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 2.5A
Voltage - Load: 3 V ~ 14 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: BD6671FM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HSOP-M
Alternative Parts (Cross-Reference): LV8411GR; DRV10963JJDSNR; LV8411GR-TE-L-E; SLA7071MPRT;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 4.5V-5.5V 28HSOP Product overview: BD6671FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6671FM-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4.5V-5.5V 28HSOP
IC MOTOR DRIVER 4.5V-5.5V 28HSOP
Motor Driver Power MOSFET Parallel 28-HSOP-M
IC MOTOR DRIVER 4.5V-5.5V 28HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 769910-BD6671FM-E2 | 744-BD6671FM-E2 | BD6671FM-E2 | 687-BD6671FM-E2 | BD6671FM-E2 | BD6671FM-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6671FM-E2 | 4.5V 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 4.5V-5.5V 28HSOP | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 4 to 6 volts | |||||
| DC Input | 4 to 6 volts | 6 volts | 4 volts | |||
| Continuous Current | 2.5 amps | 2.5 amps | 2.5 amps |