Manufacturer: Rohm Semiconductor
Win Source Part Number: 200992-BD6670FM-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.5A
Voltage - Load: 4 V to 13.2 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 28-HSOP-M
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 4.5V-5.5V 28HSOP Product overview: BD6670FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6670FM-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4.5V-5.5V 28HSOP
Motor Driver DMOS Parallel 28-HSOP-M
IC MOTOR DRIVER 4.5V-5.5V 28HSOP
IC MOTOR DRIVER 4.5V-5.5V 28HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 200992-BD6670FM-E2 | 744-BD6670FM-E2 | BD6670FM-E2 | BD6670FM-E2 | BD6670FM-E2 | 687-BD6670FM-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6670FM-E2 | 4.5V 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 4.5V-5.5V 28HSOP |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| AC Input | 4 to 6 volts | |||||
| DC Input | 4 to 6 volts | 6 volts | 4 volts | |||
| Continuous Current | 2.5 amps | 2.5 amps | 2.5 amps |