Motor Driver DMOS Parallel 28-SSOP-B
IC MOTOR DRVR 4.5V-5.5V 28SSOPB Product overview: BD6669FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6669FV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049416-BD6669FV-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1A
Voltage - Load: 3 V to 6.5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 28-SSOPB
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC MOTOR DRVR 4.5V-5.5V 28SSOPB
Motor Driver DMOS Parallel 28-SSOP-B
IC MOTOR DRVR 4.5V-5.5V 28SSOPB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD6669FV-E2-ND | 744-BD6669FV-E2 | 049416-BD6669FV-E2 | BD6669FV-E2 | BD6669FV-E2 | BD6669FV-E2 |
| Product Name | Motor Drivers, Controllers | 4.5V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6669FV-E2 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "28-LSSOP (0.220"", 5.60mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| AC Input | 4 to 6 volts | 4 to 6 volts |