ROHM Semiconductor USA, LLC LED Drivers BD6586MUV-E2

Description
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 25mA VQFN020V4040
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 25mA VQFN020V4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - BD6586MUV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 25mA VQFN020V4040

LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 25mA VQFN020V4040

Buy Now Datasheet
LED Drivers - BD6586MUV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 25mA VQFN020V4040

LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 25mA VQFN020V4040

Buy Now Datasheet
PMIC - PMIC - LED Drivers - BD6586MUV-E2 - 049413-BD6586MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD6586MUV-E2
049413-BD6586MUV-E2
PMIC - PMIC - LED Drivers - BD6586MUV-E2 049413-BD6586MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049413-BD6586MUV-E2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VQFN024V4040 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049413-BD6586MUV-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VQFN024V4040
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-BD6586MUV-E2
LED Driver IC 137-BD6586MUV-E2
IC LED DRV RGLTR PWM 24VQFN Product overview: BD6586MUV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6586MUV-E2 can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM 24VQFN Product overview: BD6586MUV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6586MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - BD6586MUV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD6586MUV-E2
PMIC - LED Drivers BD6586MUV-E2
IC LED DRIVER RGLTR DIM 24VQFN

IC LED DRIVER RGLTR DIM 24VQFN

Supplier's Site Datasheet
Led Driver, Boost, 1Mhz, Vqfn-24; Device Topology Rohm - 01AH6667 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1Mhz, Vqfn-24; Device Topology Rohm
01AH6667
Led Driver, Boost, 1Mhz, Vqfn-24; Device Topology Rohm 01AH6667
LED DRIVER, BOOST, 1MHZ, VQFN-24; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:24V; Output Current Max:100mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, BOOST, 1MHZ, VQFN-24; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:24V; Output Current Max:100mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD6586MUV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD6586MUV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD6586MUV-E2
IC LED DRV RGLTR PWM 24VQFN

IC LED DRV RGLTR PWM 24VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number BD6586MUV-E2TR-ND 049413-BD6586MUV-E2 137-BD6586MUV-E2 BD6586MUV-E2 01AH6667 BD6586MUV-E2
Product Name LED Drivers PMIC - PMIC - LED Drivers - BD6586MUV-E2 LED Driver IC PMIC - LED Drivers Led Driver, Boost, 1Mhz, Vqfn-24; Device Topology Rohm Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current 25 milliamps 25 milliamps 25 milliamps 100 milliamps
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Led Driver 2 Channel Linear - A6270KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver ICs - 2060174P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1500 milliamps
View Details
5V 9V 12V LED Driver IC - 137-TLE4242GXT - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers