LED Driver IC Output Dimming
IC LED DRIVER CTRLR DIM 24VQFN Product overview: BD6583MUV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6583MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 200991-BD6583MUV-E2
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: VQFN024V4040
Maximum Supply Voltage: 22V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC LED DRIVER CTRLR DIM 24VQFN
IC LED DRIVER CTRLR DIM 24VQFN
IC LED DRIVER CTRLR DIM 24VQFN
LED Lighting Drivers 72 LEDs 2.7-22V 43V Max Out 25mA Out
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 846-BD6583MUV-E2TR-ND | 137-BD6583MUV-E2 | 200991-BD6583MUV-E2 | 687-BD6583MUV-E2 | BD6583MUV-E2 | BD6583MUV-E2 | BD6583MUV-E2 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - BD6583MUV-E2 | IC LED DRIVER CTRLR DIM 24VQFN | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 22 volts | 2.7 to 22 volts | 2.7 volts | 2.7 to 22 volts | 2.7 to 22 volts | ||
| Output Current | 25 milliamps | 25 milliamps | 25 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |