Manufacturer: Rohm Semiconductor
Win Source Part Number: 011455-BD6583MUV-AE2
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: VQFN024V4040
Maximum Supply Voltage: 22V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): NCL30000DR2G; BD6583MUV-A;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
IC LED DRV CTRLR PWM 24VQFN Product overview: BD6583MUV-AE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6583MUV-AE2 can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 25mA VQFN020V4040
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 25mA VQFN020V4040
IC LED DRV CTRLR PWM 24VQFN
LED DRIVER, -30 TO 85DEG C, VQFN-24; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:22V; Output Voltage Max:42.5V; Output Current Max:25mA; Switching Frequency:1MHz; No. of Outputs:6Outputs; IC RoHS Compliant: Yes
LED Lighting Drivers Std Boost 6Ch 2.7-22V VQFN024V4040
6-CHANNEL WHITE LED DRIVER FOR U
6-CHANNEL WHITE LED DRIVER FOR U
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 011455-BD6583MUV-AE2 | 137-BD6583MUV-AE2 | BD6583MUV-AE2CT-ND | BD6583MUV-AE2 | 73AC9720 | BD6583MUV-AE2 | BD6583MUV-AE2 | 687-BD6583MUV-AE2 |
| Product Name | PMIC - PMIC - LED Drivers - BD6583MUV-AE2 | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, -30 To 85Deg C, Vqfn-24; Device Topology Rohm | LED Lighting Drivers | PMIC - LED Drivers | 6-CHANNEL WHITE LED DRIVER FOR U |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.7 volts | 2.7 to 22 volts | 2.7 to 22 volts | 2.7 to 22 volts | 2.7 to 22 volts | |||
| Output Current | 25 milliamps | 25 milliamps | 25 milliamps | 25 milliamps | ||||
| Package Type | VQFN024V4040 | Tape & Reel (TR) | 24-VFQFN Exposed Pad |