IC LED DRIVER CTRLR DIM VCSP85H2 Product overview: BD6581GU-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6581GU-E2 can be used for catalog matching and distributor lookup.
LED Driver IC Output Dimming
Manufacturer: Rohm Semiconductor
Win Source Part Number: 108363-BD6581GU-E2
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: VCSP85H2
Maximum Supply Voltage: 22V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC LED DRIVER CTRLR DIM VCSP85H2
IC LED DRIVER CTRLR DIM VCSP85H2
IC LED DRIVER CTRLR DIM VCSP85H2
LED Lighting Drivers LED DRVR 72Segment 12V 15-Pin VCSP T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD6581GU-E2 | 846-BD6581GU-E2TR-ND | 108363-BD6581GU-E2 | BD6581GU-E2 | 687-BD6581GU-E2 | BD6581GU-E2 | BD6581GU-E2 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - BD6581GU-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER CTRLR DIM VCSP85H2 | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 2.7 to 22 volts | 2.7 to 22 volts | 2.7 volts | 2.7 to 22 volts | |||
| Number of Channels | 6 # | ||||||
| Package Type | Tape & Reel (TR) | VCSP85H2 | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |