IC MOTOR DRIVER 2.7V-3.6V 28VQFN Product overview: BD65499MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.7V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD65499MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 118186-BD65499MUV-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 500mA
Voltage - Load: 4 V to 27 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 150°C (TJ)
Case / Package: VQFN024V4040
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 2.7V-3.6V 28VQFN
IC MOTOR DRIVER 2.7V-3.6V 28VQFN
Bipolar Motor Driver DMOS Parallel VQFN028V5050
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD65499MUV-E2 | 118186-BD65499MUV-E2 | BD65499MUV-E2CT-ND | BD65499MUV-E2 | BD65499MUV-E2 | BD65499MUV-E2 |
| Product Name | 2.7V 3.6V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD65499MUV-E2 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| DC Input | 4 volts | 3 to 4 volts | 3 to 4 volts | |||
| AC Input | 3 to 4 volts | 3 to 4 volts | ||||
| Continuous Current | 0.5000 amps | 0.5000 amps |