Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023031-BD65496MUV-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.2A
Voltage - Load: 1.8 V to 16 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 150°C (TJ)
Case / Package: VQFN024V4040
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 2.5V-5.5V 24VQFN Product overview: BD65496MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD65496MUV-E2 can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel VQFN020V4040
Motor Driver DMOS Parallel VQFN020V4040
Motor Driver DMOS Parallel VQFN020V4040
IC MOTOR DRIVER 2.5V-5.5V 24VQFN
IC MOTOR DRIVER 2.5V-5.5V 24VQFN
Motor Driver DMOS Parallel VQFN020V4040
IC MOTOR DRIVER 2.5V-5.5V 24VQFN
MOTOR DRIVER, -30 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:16V; Driver Case Style:VQFN-V; No. of Pins:24Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1023031-BD65496MUV-E2 | 744-BD65496MUV-E2 | BD65496MUV-E2TR-ND | 687-BD65496MUV-E2 | BD65496MUV-E2 | BD65496MUV-E2 | BD65496MUV-E2 | 01AH6666 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD65496MUV-E2 | 2.5V 5.5V Motor Driver IC | Motor Drivers, Controllers | IC MOTOR DRIVER 2.5V-5.5V 24VQFN | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -30 To 85Deg C; Motor Type Rohm |
| Operating Temperature | -30 to 150 C (-22 to 302 F) | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||||
| DC Input | 2 to 6 volts | 6 volts | 2 to 6 volts | 2 volts | 2 to 6 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |||
| PC-Based Bus | Parallel |