The BD65494MUV-E2 is a single H-bridge motor driver designed for DC brush motors, featuring a power supply voltage range of 2.0V to 9.0V and a typical circuit current of 360OºA in open mode. It operates efficiently with low ON-resistance of 0.55,Ѷ and supports output currents of -1.0A to +1.0A (DC) and -2.5A to +2.5A (peak). The device includes a power-saving function, under-voltage lockout protection, and thermal shutdown capabilities, making it suitable for mobile systems and home appliances. The operating temperature range is from -30°C to +85°C, and it comes in a compact VQFN016V3030 package measuring 3.00mm x 3.00mm x 1.00mm. The BD65494MUV-E2 is ideal for applications requiring efficient motor control with minimal power consumption.
IC MOTOR DRIVER 2.5V-3.6V 16VQFN Product overview: BD65494MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD65494MUV-E2 can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel VQFN016V3030
Motor Driver DMOS Parallel VQFN016V3030
Motor Driver DMOS Parallel VQFN016V3030
IC MOTOR DRIVER 2.5V-3.6V 16VQFN
IC MOTOR DRIVER 2.5V-3.6V 16VQFN
IC MOTOR DRIVER 2.5V-3.6V 16VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-BD65494MUV-E2 | 846-BD65494MUV-E2CT-ND | BD65494MUV-E2 | BD65494MUV-E2 | 687-BD65494MUV-E2 | BD65494MUV-E2 |
| Product Name | 2.5V 3.6V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 2.5V-3.6V 16VQFN | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | |
| DC Input | 4 volts | 2 to 4 volts | 2 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 16-VFQFN Exposed Pad |