Motor Driver DMOS PWM VQFN020V4040
Motor Driver DMOS PWM VQFN020V4040
Motor Driver DMOS PWM VQFN020V4040
IC MOTOR DRIVER 2.5V-5.5V 24VQFN Product overview: BD65492MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD65492MUV-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.5V-5.5V 24VQFN
IC MOTOR DRIVER 2.5V-5.5V 24VQFN
MOTOR DRIVER, -30 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:16V; Driver Case Style:VQFN-V; No. of Pins:24Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
Motor Driver DMOS PWM VQFN020V4040
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD65492MUV-E2TR-ND | 744-BD65492MUV-E2 | BD65492MUV-E2 | BD65492MUV-E2 | 01AH6665 | BD65492MUV-E2 |
| Product Name | Motor Drivers, Controllers | 2.5V 5.5V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -30 To 85Deg C; Motor Type Rohm | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; DC Brush | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts |