Manufacturer: Rohm Semiconductor
Win Source Part Number: 864030-BD65491FV-E2
Operating Temperature Range: -25°C ~ 150°C (TJ)
Features: - Motor Driver DMOS PWM 16-SSOP-B
Package: 16-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD6549*
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD65491FV-E2TR, BD65491FVE2, BD65491FV-E2DKR, BD65491FV-E2CT
Motor Driver DMOS PWM 16-SSOP-B
Motor Driver DMOS PWM 16-SSOP-B
Motor Driver DMOS PWM 16-SSOP-B
IC MOTOR DRVR 2.5V-5.5V 16SSOPB Product overview: BD65491FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD65491FV-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 2.5V-5.5V 16SSOPB
Motor Driver DMOS PWM 16-SSOP-B
IC MOTOR DRVR 2.5V-5.5V 16SSOPB
IC MOTOR DRVR 2.5V-5.5V 16SSOPB
MOTOR DRIVER, DC BRUSH, -30 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 864030-BD65491FV-E2 | BD65491FV-E2CT-ND | 744-BD65491FV-E2 | BD65491FV-E2 | BD65491FV-E2 | BD65491FV-E2 | 687-BD65491FV-E2 | 73AC9719 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD65491FV-E2 | Motor Drivers, Controllers | 2.5V 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRVR 2.5V-5.5V 16SSOPB | Motor Driver, Dc Brush, -30 To 85Deg C; Motor Type Rohm |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | ||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush | |||||
| Configuration | PCB Mount; "16-LSSOP (0.173"", 4.40mm Width)" | |||||||
| Communication | PWM | PWM | ||||||
| AC Input | 2 to 6 volts | 2 to 6 volts |