IC PWR SWITCH N-CHAN 1:1 5SSOP
POWER LOAD SW, HIGH SIDE, SSOP-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.15ohm; Distribution Switch Case Style:SSOP; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD6538G-TR | 01AH6664 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, Ssop-5; Power Load Switch Type Rohm |
| Current | 0.5 amps |