ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD6528HFV-TR BD6528HFV-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 112012-BD6528HFV-TR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: HVSOF6 Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 112012-BD6528HFV-TR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: HVSOF6 Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD6528HFV-TR - 112012-BD6528HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD6528HFV-TR
112012-BD6528HFV-TR
PMIC - PMIC - Power Management - Specialized - BD6528HFV-TR 112012-BD6528HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 112012-BD6528HFV-TR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: HVSOF6 Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 112012-BD6528HFV-TR
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: HVSOF6
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 20μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 112012-BD6528HFV-TR
Product Name PMIC - PMIC - Power Management - Specialized - BD6528HFV-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904457 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details