IC MOTOR DRIVER 7V-36V 40HTSSOP Product overview: BD64550EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 36V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 36V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD64550EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152816-BD64550EFV-E
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 150°C (TJ)
Package: 40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Applications: Printer
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 7 V ~ 36 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Output Configuration: Half Bridge (4)
Output Current: 2.5A
Voltage - Load: 7 V ~ 36 V
Motor Type - AC, DC: Brushed DC
Family Name: BD64550EFV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 40-HTSSOP-B
Alternative Parts (Cross-Reference): BTN7930BXT; BTN7930B; DRV8881PPWPR;
Introduction Date: August 17, 2008
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 7V-36V 40HTSSOP
IC MOTOR DRIVER 7V-36V 40HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD64550EFV-E2 | 1152816-BD64550EFV-E2 | BD64550EFV-E2 | BD64550EFV-E2 | BD64550EFV-E2 |
| Product Name | 7V 36V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD64550EFV-E2 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) |