IC MTR DRV BIPLR 19-42V 28HTSSOP Product overview: BD6425EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 42V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6425EFV-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Analog, PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS Analog, PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS Analog, PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS Analog, PWM 28-HTSSOP-B
Bipolar Motor Driver DMOS Analog, PWM 28-HTSSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864027-BD6425EFV-E2
Operating Temperature Range: -25°C ~ 150°C (TJ)
Features: Bipolar Motor Driver DMOS Analog, PWM 28-HTSSOP-B
Package: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD642*
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD6425EFV-E2CT, 846-BD6425EFV-E2TR, BD6425EFVE2, BD6425EFV-E2CT, BD6425EFV-E2TR, BD6425EFV-BZE2, 846-BD6425EFV-E2DKR,
IC MTR DRV BIPLR 19-42V 28HTSSOP
Bipolar Motor Driver DMOS Analog, PWM 28-HTSSOP-B
IC MTR DRV BIPLR 19-42V 28HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6425EFV-E2 | BD6425EFV-E2TR-ND | 864027-BD6425EFV-E2 | BD6425EFV-E2 | BD6425EFV-E2 | BD6425EFV-E2 |
| Product Name | 42V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6425EFV-E2 | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Analog, PWM | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| DC Input | 42 volts | 19 to 42 volts | ||||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | Analog, PWM | Analog, PWM |