ROHM Semiconductor USA, LLC PMIC - PMIC - Motor Drivers, Controllers - BD6423EFV-E2 BD6423EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011444-BD6423EFV-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 700mA Voltage - Load: 19 V to 42 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 24-HTSSOP-B Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 19 V to 42 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011444-BD6423EFV-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 700mA Voltage - Load: 19 V to 42 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 24-HTSSOP-B Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 19 V to 42 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BD6423EFV-E2 - 011444-BD6423EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6423EFV-E2
011444-BD6423EFV-E2
PMIC - PMIC - Motor Drivers, Controllers - BD6423EFV-E2 011444-BD6423EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011444-BD6423EFV-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 700mA Voltage - Load: 19 V to 42 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 24-HTSSOP-B Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 19 V to 42 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011444-BD6423EFV-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 700mA
Voltage - Load: 19 V to 42 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 24-HTSSOP-B
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 19 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
42V Motor Driver IC
744-BD6423EFV-E2
42V Motor Driver IC 744-BD6423EFV-E2
IC MTR DRV BIPLR 19-42V 24HTSSOP Product overview: BD6423EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 42V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6423EFV-E2 can be used for catalog matching and distributor lookup.

IC MTR DRV BIPLR 19-42V 24HTSSOP Product overview: BD6423EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 42V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6423EFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MTR DRV BIPLR 19-42V 24HTSSOP - 687-BD6423EFV-E2 - Utmel Electronic Limited
Hong Kong, China
IC MTR DRV BIPLR 19-42V 24HTSSOP
687-BD6423EFV-E2
IC MTR DRV BIPLR 19-42V 24HTSSOP 687-BD6423EFV-E2
IC MTR DRV BIPLR 19-42V 24HTSSOP

IC MTR DRV BIPLR 19-42V 24HTSSOP

Supplier's Site
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD6423EFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD6423EFV-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD6423EFV-E2
IC MTR DRV BIPLR 19-42V 24HTSSOP

IC MTR DRV BIPLR 19-42V 24HTSSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - BD6423EFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD6423EFV-E2
PMIC - Motor Drivers, Controllers BD6423EFV-E2
IC MTR DRV BIPLR 19-42V 24HTSSOP

IC MTR DRV BIPLR 19-42V 24HTSSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - BD6423EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD6423EFV-E2
Motor Drivers, Controllers BD6423EFV-E2
Bipolar Motor Driver DMOS Analog, PWM 24-HTSSOP-B

Bipolar Motor Driver DMOS Analog, PWM 24-HTSSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 011444-BD6423EFV-E2 744-BD6423EFV-E2 687-BD6423EFV-E2 BD6423EFV-E2 BD6423EFV-E2 BD6423EFV-E2
Product Name PMIC - PMIC - Motor Drivers, Controllers - BD6423EFV-E2 42V Motor Driver IC IC MTR DRV BIPLR 19-42V 24HTSSOP Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -25 to 150 C (-13 to 302 F) -25 C (-13 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F)
AC Input 19 to 42 volts
DC Input 19 to 42 volts 42 volts 19 volts
Continuous Current 0.7000 amps 0.7000 amps 0.7000 amps
Unlock Full Specs
to access all available technical data