IC MTR DRV BIPLR 19-42V 24HTSSOP Product overview: BD6422EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 42V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6422EFV-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340000-BD6422EFV-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Technology: DMOS
Current - Output: 700mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 19V ~ 42V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Voltage - Supply: 19V ~ 42V
Mounting Type: Surface Mount
Package / Case: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP-B
Temperature Range - Operating: -25°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD6422
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
IC MTR DRV BIPLR 19-42V 24HTSSOP
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
IC MTR DRV BIPLR 19-42V 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6422EFV-E2 | 1340000-BD6422EFV-E2 | 846-BD6422EFV-E2CT-ND | BD6422EFV-E2 | BD6422EFV-E2 | BD6422EFV-E2 |
| Product Name | 42V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| DC Input | 42 volts | 19 to 42 volts | 19 to 42 volts | |||
| AC Input | 19 to 42 volts | 19 to 42 volts | ||||
| Continuous Current | 0.7000 amps | 0.7000 amps | 0.7000 amps |