Bipolar Motor Driver DMOS Serial VQFN048V7070
Win Source Part Number: 1208995-BD64008MUV-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Printer
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Output Configuration: Pre-Driver - Half Bridge (4)
Voltage - Load: 3.7V ~ 50V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Step Resolution: 1
Voltage - Supply: 9V ~ 45V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: VQFN048V7070
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD64008MUV-E2DKR
SYSTEM MOTOR DRIVER FOR PRINTERS Product overview: BD64008MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD64008MUV-E2 can be used for catalog matching and distributor lookup.
SYSTEM MOTOR DRIVER FOR PRINTERS
Bipolar Motor Driver DMOS Serial VQFN048V7070
SYSTEM MOTOR DRIVER FOR PRINTERS
MOTOR DRIVERS, -25 TO 85 DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD64008MUV-E2TR-ND | 1208995-BD64008MUV-E2 | 744-BD64008MUV-E2 | BD64008MUV-E2 | BD64008MUV-E2 | BD64008MUV-E2 | 59AJ2144 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, -25 To 85 Deg C Rohs Compliant Rohm |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 48-VFQFN Exposed Pad | ||||||
| Communication | Serial | Serial | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 9 to 45 volts | 9 to 45 volts |