ROHM Semiconductor USA, LLC 28V Motor Driver IC BD63960EFV-E2

Description
IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD63960EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63960EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD63960EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63960EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V Motor Driver IC
744-BD63960EFV-E2
28V Motor Driver IC 744-BD63960EFV-E2
IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD63960EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63960EFV-E2 can be used for catalog matching and distributor lookup.

IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD63960EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63960EFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 989909-BD63960EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
989909-BD63960EFV-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 989909-BD63960EFV-E2
Win Source Part Number: 989909-BD63960EFV-E2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: DMOS Current - Output: 1.2A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 19V ~ 28V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2 Voltage - Supply: 19V ~ 28V Package / Case: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP-B Temperature Range - Operating: -25°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD63960EFV-E2DKR ,BD63960EFV-E2DKR,BD 63960EFV-E2CT-ND,846 -BD63960EFV-E2TR,BD6 3960EFV-E2TR,846-BD6 3960EFV-E2CT,BD63960 EFV-E2TR-ND,BD63960E FVE2,BD63960EFV-E2CT ,BD63960EFV-E2DKR-ND Base Product Number: BD63960

Win Source Part Number: 989909-BD63960EFV-E2
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 1.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 19V ~ 28V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Voltage - Supply: 19V ~ 28V
Package / Case: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP-B
Temperature Range - Operating: -25°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD63960EFV-E2DKR,BD63960EFV-E2DKR,BD63960EFV-E2CT-ND,846-BD63960EFV-E2TR,BD63960EFV-E2TR,846-BD63960EFV-E2CT,BD63960EFV-E2TR-ND,BD63960EFVE2,BD63960EFV-E2CT,BD63960EFV-E2DKR-ND
Base Product Number: BD63960

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD63960EFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD63960EFV-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD63960EFV-E2
IC MTR DRV BIPLR 19-28V 24HTSSOP

IC MTR DRV BIPLR 19-28V 24HTSSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - BD63960EFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD63960EFV-E2
PMIC - Motor Drivers, Controllers BD63960EFV-E2
IC MTR DRV BIPLR 19-28V 24HTSSOP

IC MTR DRV BIPLR 19-28V 24HTSSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - BD63960EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD63960EFV-E2
Motor Drivers, Controllers BD63960EFV-E2
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-BD63960EFV-E2 989909-BD63960EFV-E2 BD63960EFV-E2 BD63960EFV-E2 BD63960EFV-E2
Product Name 28V Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -25 C (-13 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F)
DC Input 28 volts 19 to 28 volts
AC Input 19 to 28 volts
Unlock Full Specs
to access all available technical data