Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152813-BD6395FP-E2
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 150°C (TJ)
Package: 25-SOP (0.213", 5.40mm) + 2 Heat Tabs
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 16 V ~ 28 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.2A
Voltage - Load: 16 V ~ 28 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Family Name: BD6395
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 25-HSOP
Alternative Parts (Cross-Reference): NJM3545TA2; TLE 5208-6 G; BTN7930B;
Introduction Date: September 11, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPOLAR 16-28V 25HSOP Product overview: BD6395FP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6395FP-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 16-28V 25HSOP
Bipolar Motor Driver DMOS Parallel 25-HSOP
IC MTR DRV BIPOLAR 16-28V 25HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1152813-BD6395FP-E2 | 744-BD6395FP-E2 | BD6395FP-E2 | BD6395FP-E2 | BD6395FP-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6395FP-E2 | 28V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| AC Input | 16 to 28 volts | ||||
| DC Input | 16 to 28 volts | 28 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps |