ROHM Semiconductor USA, LLC 28V Motor Driver IC BD63940EFV-E2

Description
IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD63940EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63940EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD63940EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63940EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V Motor Driver IC
744-BD63940EFV-E2
28V Motor Driver IC 744-BD63940EFV-E2
IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD63940EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63940EFV-E2 can be used for catalog matching and distributor lookup.

IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD63940EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63940EFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - BD63940EFV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BD63940EFV-E2CT-ND
Motor Drivers, Controllers BD63940EFV-E2CT-ND
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Buy Now Datasheet
Motor Drivers, Controllers - BD63940EFV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BD63940EFV-E2TR-ND
Motor Drivers, Controllers BD63940EFV-E2TR-ND
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Buy Now Datasheet
Motor Drivers, Controllers - BD63940EFV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BD63940EFV-E2DKR-ND
Motor Drivers, Controllers BD63940EFV-E2DKR-ND
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - BD63940EFV-E2 - 913226-BD63940EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD63940EFV-E2
913226-BD63940EFV-E2
PMIC - PMIC - Motor Drivers, Controllers - BD63940EFV-E2 913226-BD63940EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913226-BD63940EFV-E2 Operating Temperature Range: -25°C ~ 150°C (TJ) Features: Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD639*0 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD63940EFV-E2CT, BD63940EFVE2, BD63940EFV-E2TR, BD63940EFV-E2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913226-BD63940EFV-E2
Operating Temperature Range: -25°C ~ 150°C (TJ)
Features: Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD639*0
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD63940EFV-E2CT, BD63940EFVE2, BD63940EFV-E2TR, BD63940EFV-E2DKR

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - BD63940EFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD63940EFV-E2
PMIC - Motor Drivers, Controllers BD63940EFV-E2
IC MTR DRV BIPLR 19-28V 24HTSSOP

IC MTR DRV BIPLR 19-28V 24HTSSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - BD63940EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD63940EFV-E2
Motor Drivers, Controllers BD63940EFV-E2
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD63940EFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD63940EFV-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD63940EFV-E2
IC MTR DRV BIPLR 19-28V 24HTSSOP

IC MTR DRV BIPLR 19-28V 24HTSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-BD63940EFV-E2 BD63940EFV-E2CT-ND 913226-BD63940EFV-E2 BD63940EFV-E2 BD63940EFV-E2 BD63940EFV-E2
Product Name 28V Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - BD63940EFV-E2 PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -25 C (-13 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F)
DC Input 28 volts 19 to 28 volts
Configuration PCB Mount; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad"
Communication Parallel Interface Parallel
Unlock Full Specs
to access all available technical data