The BD6393FP-E2 is a bipolar PWM constant current driver designed for stepping motors, with a maximum supply voltage of 36V and rated output current of 1.2A. It supports multiple excitation modes, including FULL STEP, HALF STEP, and QUARTER STEP, making it versatile for various applications. The driver features low ON resistance DMOS outputs, built-in protection circuits such as thermal shutdown, overcurrent protection, and under-voltage lockout, which enhance reliability and safety. It operates within a temperature range of -25°C to 75°C and is packaged in a 25-HSOP format, suitable for surface mounting. The device is applicable in devices like printers, scanners, and robotics, providing a compact solution for motor control needs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913225-BD6393FP-E2
Operating Temperature Range: -25°C ~ 150°C (TJ)
Features: Bipolar Motor Driver DMOS Parallel 25-HSOP
Package: 25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD639*
Categories: Integrated Circuits (ICs)
Case / Package: 25-HSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD6393FP-E2TR, BD6393FP-E2DKR, BD6393FP-E2CT, BD6393FPE2
Bipolar Motor Driver DMOS Parallel 25-HSOP
IC MTR DRV BIPOLAR 16-28V 25HSOP Product overview: BD6393FP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6393FP-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 16-28V 25HSOP
IC MTR DRV BIPOLAR 16-28V 25HSOP
IC MTR DRV BIPOLAR 16-28V 25HSOP
Bipolar Motor Driver DMOS Parallel 25-HSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 913225-BD6393FP-E2 | BD6393FP-E2TR-ND | 744-BD6393FP-E2 | 687-BD6393FP-E2 | BD6393FP-E2 | BD6393FP-E2 | BD6393FP-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6393FP-E2 | Motor Drivers, Controllers | 28V Motor Driver IC | IC MTR DRV BIPOLAR 16-28V 25HSOP | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| Configuration | PCB Mount; "25-SOP (0.213"", 5.40mm Width) + 2 Heat Tabs" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| AC Input | 16 to 28 volts | ||||||
| DC Input | 16 to 28 volts | 28 volts | 16 volts |