ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD63920MUV-E2

Description
Win Source Part Number: 1054916-BD63920MUV-E 2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: Camera, Printer Standard Package: 2,500 Mounting: SMD (SMT) Technology: DMOS Current - Output: 2A Function: Driver Interface: Parallel Output Configuration: Half Bridge (4) Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Voltage - Supply: 8V ~ 28V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: VQFN028V5050 Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DRV8886RHRR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD63920MUV-E2CT, 846-BD63920MUV-E2DKR ,846-BD63920MUV-E2TR Base Product Number: BD63920
Request a Quote Datasheet
Description
Win Source Part Number: 1054916-BD63920MUV-E 2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: Camera, Printer Standard Package: 2,500 Mounting: SMD (SMT) Technology: DMOS Current - Output: 2A Function: Driver Interface: Parallel Output Configuration: Half Bridge (4) Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Voltage - Supply: 8V ~ 28V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: VQFN028V5050 Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DRV8886RHRR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD63920MUV-E2CT, 846-BD63920MUV-E2DKR ,846-BD63920MUV-E2TR Base Product Number: BD63920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1054916-BD63920MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1054916-BD63920MUV-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1054916-BD63920MUV-E2
Win Source Part Number: 1054916-BD63920MUV-E 2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: Camera, Printer Standard Package: 2,500 Mounting: SMD (SMT) Technology: DMOS Current - Output: 2A Function: Driver Interface: Parallel Output Configuration: Half Bridge (4) Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Voltage - Supply: 8V ~ 28V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: VQFN028V5050 Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DRV8886RHRR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD63920MUV-E2CT, 846-BD63920MUV-E2DKR ,846-BD63920MUV-E2TR Base Product Number: BD63920

Win Source Part Number: 1054916-BD63920MUV-E2
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Camera, Printer
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 2A
Function: Driver
Interface: Parallel
Output Configuration: Half Bridge (4)
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 8V ~ 28V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: VQFN028V5050
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DRV8886RHRR;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD63920MUV-E2CT,846-BD63920MUV-E2DKR,846-BD63920MUV-E2TR
Base Product Number: BD63920

Buy Now Datasheet
Motor Driver IC - 744-BD63920MUV-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-BD63920MUV-E2
Motor Driver IC 744-BD63920MUV-E2
BD63920MUV IS A BIPOLAR LOW-CONS Product overview: BD63920MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63920MUV-E2 can be used for catalog matching and distributor lookup.

BD63920MUV IS A BIPOLAR LOW-CONS Product overview: BD63920MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63920MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - BD63920MUV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD63920MUV-E2
PMIC - Motor Drivers, Controllers BD63920MUV-E2
BD63920MUV IS A BIPOLAR LOW-CONS

BD63920MUV IS A BIPOLAR LOW-CONS

Supplier's Site Datasheet
Motor Drivers, Controllers - BD63920MUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD63920MUV-E2
Motor Drivers, Controllers BD63920MUV-E2
Bipolar Motor Driver DMOS Parallel VQFN028V5050

Bipolar Motor Driver DMOS Parallel VQFN028V5050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 1054916-BD63920MUV-E2 744-BD63920MUV-E2 BD63920MUV-E2 BD63920MUV-E2
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
AC Input 8 to 28 volts
DC Input 8 to 28 volts 28 volts
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data