Bipolar Motor Driver DMOS Parallel VQFN028V5050
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:700mA; Output Voltage:28V; Driver Case Style:VQFN-V; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
BD63910MUV IS A BIPOLAR LOW-CONS
BD63910MUV IS A BIPOLAR LOW-CONS
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD63910MUV-E2 | 01AH6661 | BD63910MUV-E2 | BD63910MUV-E2 |
| Product Name | Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Communication | Parallel | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Motor / System | Stepper | |||
| AC Input | 8 to 28 volts |