ROHM Semiconductor USA, LLC PMIC - PMIC - Motor Drivers, Controllers - BD6389FM-E2 BD6389FM-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 120679-BD6389FM-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.9mA Voltage - Load: 10 V to 28 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 36-HSOP-M Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 28 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 120679-BD6389FM-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.9mA Voltage - Load: 10 V to 28 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 36-HSOP-M Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 28 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BD6389FM-E2 - 120679-BD6389FM-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6389FM-E2
120679-BD6389FM-E2
PMIC - PMIC - Motor Drivers, Controllers - BD6389FM-E2 120679-BD6389FM-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 120679-BD6389FM-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.9mA Voltage - Load: 10 V to 28 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 36-HSOP-M Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 28 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 120679-BD6389FM-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.9mA
Voltage - Load: 10 V to 28 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 36-HSOP-M
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
28V Motor Driver IC
744-BD6389FM-E2
28V Motor Driver IC 744-BD6389FM-E2
IC MTR DRV BIPOLAR 10-28V 36HSOP Product overview: BD6389FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6389FM-E2 can be used for catalog matching and distributor lookup.

IC MTR DRV BIPOLAR 10-28V 36HSOP Product overview: BD6389FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6389FM-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD6389FM-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD6389FM-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD6389FM-E2
IC MTR DRV BIPOLAR 10-28V 36HSOP

IC MTR DRV BIPOLAR 10-28V 36HSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - BD6389FM-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD6389FM-E2
PMIC - Motor Drivers, Controllers BD6389FM-E2
IC MTR DRV BIPOLAR 10-28V 36HSOP

IC MTR DRV BIPOLAR 10-28V 36HSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - BD6389FM-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD6389FM-E2
Motor Drivers, Controllers BD6389FM-E2
Bipolar Motor Driver DMOS Parallel 36-HSOP-M

Bipolar Motor Driver DMOS Parallel 36-HSOP-M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 120679-BD6389FM-E2 744-BD6389FM-E2 BD6389FM-E2 BD6389FM-E2 BD6389FM-E2
Product Name PMIC - PMIC - Motor Drivers, Controllers - BD6389FM-E2 28V Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -25 to 150 C (-13 to 302 F) -25 C (-13 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F)
AC Input 10 to 28 volts
DC Input 10 to 28 volts 28 volts
Continuous Current 0.0019 amps 1.9 amps
Unlock Full Specs
to access all available technical data