Bipolar Motor Driver DMOS Parallel VQFN036V6060
Bipolar Motor Driver DMOS Parallel VQFN036V6060
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1A; Output Voltage:28V; Driver Case Style:VQFN-V; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
BD63888MUV IS A BIPOLAR LOW-CONS
Bipolar Motor Driver DMOS Parallel VQFN036V6060
BD63888MUV IS A BIPOLAR LOW-CONS
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD63888MUV-E2TR-ND | 01AH6660 | BD63888MUV-E2 | BD63888MUV-E2 | BD63888MUV-E2 |
| Product Name | Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; 36-VFQFN Exposed Pad | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 8 to 28 volts | 8 to 28 volts | |||
| DC Input | 8 to 28 volts | 8 to 28 volts |