IC MTR DRV BIPLR 10-28V 40HTSSOP Product overview: BD6387EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6387EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 130788-BD6387EFV-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.7A
Voltage - Load: 10 V to 28 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 40-HTSSOP-B
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 28 V
Alternative Parts (Cross-Reference): AMIS30621C6217RG; DRV8873SPWPRQ1; TLE4205GXUMA1;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel 40-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 40-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 40-HTSSOP-B
IC MTR DRV BIPLR 10-28V 40HTSSOP
IC MTR DRV BIPLR 10-28V 40HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6387EFV-E2 | 130788-BD6387EFV-E2 | 846-BD6387EFV-E2TR-ND | BD6387EFV-E2 | BD6387EFV-E2 | BD6387EFV-E2 |
| Product Name | 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6387EFV-E2 | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| DC Input | 28 volts | 10 to 28 volts | 10 to 28 volts | |||
| AC Input | 10 to 28 volts | 10 to 28 volts | ||||
| Continuous Current | 1.7 amps | 1.7 amps | 1.7 amps |