Win Source Part Number: 1131176-BD63874EFV-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD63874EFV-E2TR,
Base Product Number: BD63874
IC MTR DRV BIPLR 19-28V 28HTSSOP Product overview: BD63874EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63874EFV-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 19-28V 28HTSSOP
IC MTR DRV BIPLR 19-28V 28HTSSOP
Bipolar Motor Driver DMOS Parallel 28-HTSSOP-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1131176-BD63874EFV-E2 | 744-BD63874EFV-E2 | 846-BD63874EFV-E2TR-ND | BD63874EFV-E2 | BD63874EFV-E2 | BD63874EFV-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 28V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| DC Input | 28 volts | 19 to 28 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |