The BD63873EFV-E2 is a stepping motor driver from the BD6387xEFV series, designed for high performance and reliability. It operates with a single power supply input rated at 36V and supports output currents of up to 1.0A per phase. This driver features a low power consumption bipolar PWM constant current control, making it suitable for various applications including printers, cameras, and robotics. The device supports multiple excitation modes, including full step, half step, and quarter step, allowing for flexible motor control. It also includes a current decay mode switching function with adjustable fast and slow decay ratios, enhancing control over motor performance. Additional features include built-in protection circuits for thermal shutdown, overcurrent, undervoltage, and overvoltage, ensuring safe operation. The BD63873EFV-E2 is packaged in a microminiature, ultra-thin HTSSOP-B28 package, which aids in heat dissipation and is pin-compatible with other models in the series. Its operating temperature range is from -25°C to +85°C, making it suitable for a variety of environments. This product is ideal for engineers looking for a reliable and efficient motor driver solution.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913222-BD63873EFV-E2
Operating Temperature Range: -25°C ~ 150°C (TJ)
Features: Bipolar Motor Driver DMOS Serial 28-HTSSOP-B
Package: Reel - TR
Package: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD6387*
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: BD63873EFV-BZE2, BD63873EFV-E2DKR, BD63873EFVE2, 846-BD63873EFV-E2TR,
IC MTR DRV BIPLR 19-28V 28HTSSOP Product overview: BD63873EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63873EFV-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Serial 28-HTSSOP-B
Bipolar Motor Driver DMOS Serial 28-HTSSOP-B
Bipolar Motor Driver DMOS Serial 28-HTSSOP-B
IC MTR DRV BIPLR 19-28V 28HTSSOP
Bipolar Motor Driver DMOS Serial 28-HTSSOP-B
IC MTR DRV BIPLR 19-28V 28HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 913222-BD63873EFV-E2 | 744-BD63873EFV-E2 | BD63873EFV-E2TR-ND | BD63873EFV-E2 | BD63873EFV-E2 | BD63873EFV-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD63873EFV-E2 | 28V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| PC-Based Bus | Serial | |||||
| DC Input | 28 volts | 19 to 28 volts | ||||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | Serial | Serial |