Manufacturer: Rohm Semiconductor
Win Source Part Number: 099046-BD63860EFV-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.7A
Voltage - Load: 16 V to 28 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 28-HTSSOP-B
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 16 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Bipolar Motor Driver DMOS Serial 28-HTSSOP-B
Bipolar Motor Driver DMOS Serial 28-HTSSOP-B
IC MTR DRV BIPLR 16-28V 28HTSSOP Product overview: BD63860EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63860EFV-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 16-28V 28HTSSOP
Bipolar Motor Driver DMOS Serial 28-HTSSOP-B
IC MTR DRV BIPLR 16-28V 28HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 099046-BD63860EFV-E2 | BD63860EFV-E2CT-ND | 744-BD63860EFV-E2 | BD63860EFV-E2 | BD63860EFV-E2 | BD63860EFV-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD63860EFV-E2 | Motor Drivers, Controllers | 28V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| AC Input | 16 to 28 volts | 16 to 28 volts | ||||
| DC Input | 16 to 28 volts | 16 to 28 volts | 28 volts | |||
| Continuous Current | 1.7 amps | 1.7 amps | 1.7 amps | |||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" |