IC MTR DRV BIPLR 10-28V 40HTSSOP Product overview: BD6383EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6383EFV-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 40-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 40-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 40-HTSSOP-B
IC MTR DRV BIPLR 10-28V 40HTSSOP
IC MTR DRV BIPLR 10-28V 40HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6383EFV-E2 | 846-BD6383EFV-E2TR-ND | BD6383EFV-E2 | BD6383EFV-E2 | BD6383EFV-E2 |
| Product Name | 28V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| DC Input | 28 volts | 10 to 28 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "40-VSSOP (0.213"", 5.40mm Width) Exposed Pad" |