Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
IC MTR DRV BIPLR 3-5.5V 24HTSSOP
IC MTR DRV BIPLR 3-5.5V 24HTSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD6382EFV-E2CT-ND | BD6382EFV-E2 | BD6382EFV-E2 | BD6382EFV-E2 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 3 to 6 volts |