Motor Driver DMOS Parallel 28-HTSSOP-B
IC MOTOR DRIVER 19V-28V 28HTSSOP Product overview: BD63823EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 19V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63823EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 120926-BD63823EFV-E2
Packaging: Reel - TR
Applications: Printer
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A
Voltage - Load: 19 V to 28 V
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 28-HTSSOP-B
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 19 V to 28 V
Alternative Parts (Cross-Reference): MCP8026-115E/PT; BD63823EFV; BD63823EFV-E2; DRV8873SPWPRQ1;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 19V-28V 28HTSSOP
IC MOTOR DRIVER 19V-28V 28HTSSOP
Motor Driver DMOS Parallel 28-HTSSOP-B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD63823EFV-E2TR-ND | 744-BD63823EFV-E2 | 120926-BD63823EFV-E2 | BD63823EFV-E2 | BD63823EFV-E2 | BD63823EFV-E2 |
| Product Name | Motor Drivers, Controllers | 19V 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD63823EFV-E2 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| AC Input | 19 to 28 volts | 19 to 28 volts |