IC MOTOR DRIVER BIPOLAR 24HTSSOP Product overview: BD6381EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6381EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 111916-BD6381EFV-E2
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 800mA
Voltage - Load: 6 V to 13.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 24-HTSSOP-B
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER BIPOLAR 24HTSSOP
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6381EFV-E2 | 111916-BD6381EFV-E2 | BD6381EFV-E2 | BD6381EFV-E2 | BD6381EFV-E2 |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6381EFV-E2 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| DC Input | 6 volts | 2 to 6 volts | |||
| AC Input | 2 to 6 volts |