Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD63801EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63801EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 136193-BD63801EFV-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 500mA
Voltage - Load: 19 V to 28 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 24-HTSSOP-B
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 19 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPLR 19-28V 24HTSSOP
IC MTR DRV BIPLR 19-28V 24HTSSOP
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:24Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 19-28V 24HTSSOP
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | BD63801EFV-E2CT-ND | 744-BD63801EFV-E2 | 136193-BD63801EFV-E2 | BD63801EFV-E2 | BD63801EFV-E2 | 01AH6659 | 687-BD63801EFV-E2 | BD63801EFV-E2 |
| Product Name | Motor Drivers, Controllers | 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD63801EFV-E2 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | IC MTR DRV BIPLR 19-28V 24HTSSOP | Motor Drivers, Controllers |
| Configuration | PCB Mount; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | |||||||
| Communication | Parallel Interface | Parallel | ||||||
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | ||
| AC Input | 19 to 28 volts | 19 to 28 volts | 19 to 28 volts | |||||
| DC Input | 19 to 28 volts | 28 volts | 19 to 28 volts | 19 to 28 volts | 19 volts |