Win Source Part Number: 982614-BD63800MUF-CE
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Technology: DMOS
Current - Output: 1.21A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (4)
Voltage - Load: 7V (Max)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 6V ~ 28V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: VQFN32FBV050
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD63800MUF-CE2CT
40V MAX, LOW-CONSUMPTION BIPOLAR Product overview: BD63800MUF-CE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63800MUF-CE2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI VQFN32FBV050
Bipolar Motor Driver DMOS SPI VQFN32FBV050
Bipolar Motor Driver DMOS SPI VQFN32FBV050
Bipolar Motor Driver DMOS SPI VQFN32FBV050
MOTOR DRIVER, -40 TO 125 DEG C ROHS COMPLIANT: YES
40V MAX, LOW-CONSUMPTION BIPOLAR
40V MAX, LOW-CONSUMPTION BIPOLAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 982614-BD63800MUF-CE2 | 744-BD63800MUF-CE2 | 846-BD63800MUF-CE2TR-ND | BD63800MUF-CE2 | 95AJ7384 | BD63800MUF-CE2 | BD63800MUF-CE2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 40V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 125 Deg C Rohs Compliant Rohm | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 6 to 28 volts | 6 to 28 volts | |||||
| DC Input | 6 to 28 volts | 28 volts | 6 to 28 volts | ||||
| Continuous Current | 1.21 amps | 1.21 amps | 1.21 amps | ||||
| PC-Based Bus | SPI |